Start
> notebooks/laptops
> Sony VGN-NR31Z/S
|
 |
Vaio VGN-NR31Z/S |
|
Brand: Sony
Product code: VGN-NR31Z/S
EAN/UPC code: 4905524500165, 4905524500219
|
Category: notebooks/laptops
|
|
|
|
|
Release date: 07 May 2008
Info modified on: 08 2008 16:14:23
Vaio VGN-NR31Z/S - Intel® Core™2 Duo-processor T5550 (1830 MHz), Mobile Intel® PM965 Express, 3GB DDR2 SDRAM, 200GB Serieel ATA, 15.4" X-black LCD (1280 x 800 resolution), NVIDIA® GeForce® 8400M GT GPU (128 MB), V.92/V.90 modem, 802.11a/b/g/ Draft n, Windows Vista® Home Premium
|
|
|
|
|
|
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery, this will save you a lot of money, which you could spend on a bigger screen, you'll work faster because you can view more information at once and it's great for multimedia!
|
 |
 |
 |
|
|
Eenvoudig, sportief en up-to-date Stijlvolle, zilverkleurige personal notebook voor snelle multimediatoepassingen - X-black LCD-scherm van 15,4 inch voor scherp en natuurlijk beeld. - Werken met de krachtige Intel® Core™ 2 Duo-processor, de NVIDIA®-graphics en het RAM-geheugen van 3 GB. - Gebruiksvriendelijk dankzij ergonomisch ontwerp en 4 USB-sleuven voor maximale aansluitmogelijkheden. -
...
More>>>
U kunt zelf multimedia maken met Windows Vista® Home Premium, VAIO® Movie Story en VAIO® Music Box.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
1830 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Core 2 Duo
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Intel® Core™2 Duo T5550
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
667 MHz
|
|
Chipset
|
|
Chipset for this configuration; expressed as manufacturer and coined name
Mobile Intel® PM965 Express
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
2 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
200 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
5400 RPM
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
15.4 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
X-black LCD
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
1280 x 800
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
3072 MB
|
| Internal memory type |
DDR2 SDRAM |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2048+1024 MB
|
| Maximum internal memory |
4 GB |
| Memory clock speed |
667 MHz |
| Compatible memory cards |
Memory Stick™, Memory Stick™ Duo, Memory Stick PRO™ |
| Card reader integrated |
 |
| Graphic adapter |
NVIDIA® GeForce® 8400M GT GPU |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
128 MB
|
|
Optical drive type
|
|
Type of the optical drive
DVD+-RW/+-R DL/RAM
|
| CD write speed |
24 x |
| CD read speed |
24 x |
| DVD+R Double Layer write speed |
6 x |
| DVD-R Double Layer write speed |
6 x |
| DVD-RAM read speed |
5 x |
| DVD-RAM write speed |
5 x |
| DVD+R read speed |
8 x |
| DVD+R write speed |
8 x |
| DVD-R write speed |
8 x |
| DVD-R read speed |
8 x |
| DVD-RW write speed |
6 x |
| CD-R read speed |
24 x |
|
| CD-R write speed |
24 x |
| CD-RW read speed |
24 x |
| CD-RW write speed |
24 x |
| Camera included |
 |
| Internal modem |
 |
| Networking features |
100 BASE-TX/10 BASE-T |
| Wireless technology |
802.11a/b/g/ Draft n |
| Modem type |
V.92/V.90 |
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Wireless LAN data transfer rate (max) |
300 Mbit/s |
| Operating system provided |
Windows Vista Home Premium Edition |
| Battery technology |
Lithium-Ion |
| ExpressCard slot |
 |
| VGA (D-Sub) ports quantity |
1 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| IEEE 1394/Firewire ports quantity |
1 |
|
TV out port
|
|
Description of TV Out port
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
4
|
| Modem (RJ-11) ports |
1 |
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| DC-in jack |
 |
| DVI port |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| SmartCard slot |
 |
| CardBus PCMCIA slot type |
 |
| TV in port |
 |
| Port replicator |
 |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
2900 g
|
| Depth |
269 mm |
| Width |
360 mm |
| Height (front) |
31.4 mm |
| Height (rear) |
37.9 mm |
| Type |
PC |
|
|
|
|
|
| components |
 |
|
NS-LC100 |
NOTEBOOK KOELER NEWSTAR LC-100 |
|
| networks |
 |
|
BR-6504N |
DSL Router EDIMAX BR-6504N (300/WL/4P) |
|
| hard disk drives |
 |
 |
Case-USB218-60 |
HT-18A |
|
 |
 |
Case-USB218-40BL |
HT-18A |
|
 |
 |
SPE3030CC/00 |
External Hard Disk, 320GB |
|
 |
 |
CASE-USB218-20BL |
HT-18A |
|
| Show all hard disk drives >> | | keyboards & desktops |
 |
 |
313518 |
Wireless Keyboard & Mouse Belinea o.board US White |
|
 |
 |
KP002 |
Portable USB Keypad and 2 Port HUB |
|
 |
 |
BNES840DUS |
S-board 840 Design |
|
| network switches |
 |
 |
ES-5800P |
ES-5800P Gigabit Ethernet Switch |
|
| network cards & adapters |
 |
 |
DWA-140 |
Wireless N USB Adapter |
|
 |
 |
20002325 |
FRITZ!WLAN USB Stick |
|
 |
 |
3CRUSB10075 |
OfficeConnect Wireless 54Mbps 11g Compact USB Adapter |
|
 |
 |
DWA-645 |
RangeBooster N650 Draft-11n PC Card |
|
 |
 |
CN-WF518D |
Network Adapter, Wireless, 54Mbps, Retail, IEEE 802.11b/IEEE 802.11g, USB 2.0 |
|
 |
 |
Z 14438 Z |
Link Z 14438 Z |
|
 |
 |
20002419 |
FRITZ!WLAN USB Stick N Englisch Edition |
|
 |
 |
4322-00-68F |
Zoom Bluetooth V 2.1 +EDR Thumbnail USB Adapter |
|
| Show all network cards & adapters >> | | flash memory |
 |
 |
SI-707134 |
Flash Drive With Encryption Software 8GB |
|
| notebook bags & cases |
 |
 |
CN01 |
Notepac |
|
 |
 |
PX1411E-1NCA |
Carry Case Value Edition 15.4" |
|
 |
 |
NCV1 |
Basic Laptop Case 15.4" |
|
 |
 |
PX1419E-1NCA |
EasyGuard Business Carry Case 17" |
|
 |
 |
PNC15 |
15.4" Slimline Laptop Case |
|
 |
 |
N 11018 A |
AluSlight |
|
 |
 |
KLC15 |
15.4" Lightweight Professional Laptop Case |
|
 |
 |
N 16358 N |
VisionPlus 15/15.4" |
|
| Show all notebook bags & cases >> | | mice |
 |
 |
CLLMTRAVEL |
Lounge’n’LOOK Travel Mouse |
|
 |
 |
MI015 |
Mini Wireless Optical Mouse |
|
 |
 |
MICROII-EU |
USB optical micro mouse |
|
 |
 |
931669-0914 |
V450 Laser Cordless Mouse for Notebooks |
|
 |
 |
AI-707911 |
Wireless Optical Notebook Mouse |
|
| Show all mice >> | | antivirus & security software |
 |
 |
2867 |
TotalCare 2008 NL |
|
 |
 |
2869 |
AntiVirus 2008 NL |
|
 |
 |
2870 |
InternetSecurity 2008 NL |
|
 |
 |
KL1125NLBOX |
Kaspersky® Anti-Virus 7.0, CROM, Box, NL |
|
 |
 |
KL1825NLBOX |
Kaspersky® Internet Security 7.0, CDROM, Box, NL |
|
| | | | |